SH-2 SuperH® SH7047 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
IC MCU 32BIT 256KB FLASH 100QFP
IC MCU 32BIT 256KB FLASH 100QFP
SH-2 SuperH® SH7047 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-QFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F7047FJ40V-ND | HD64F7047FJ40V | HD64F7047FJ40V | HD64F7047FJ40V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 12 KB | 12 KB | 12 KB | |
| ROM | 256 KB |