Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F7047FJ40 HD64F7047FJ40

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 714342-HD64F7047FJ40 Family Name: HD64F7047 Manufacturer Homepage: www.renesas.com Reference case: TQFP100 Reference Date Code: 12+ Alternative Parts (Cross-Reference): ATSAM3U2CA-AU; SPC58EC80E3QMC0Y; SPC582B60E3MH00X; Introduction Date: April 24, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 714342-HD64F7047FJ40 Family Name: HD64F7047 Manufacturer Homepage: www.renesas.com Reference case: TQFP100 Reference Date Code: 12+ Alternative Parts (Cross-Reference): ATSAM3U2CA-AU; SPC58EC80E3QMC0Y; SPC582B60E3MH00X; Introduction Date: April 24, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F7047FJ40 - 714342-HD64F7047FJ40 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F7047FJ40
714342-HD64F7047FJ40
Embedded - Embedded - Microcontrollers - HD64F7047FJ40 714342-HD64F7047FJ40
Manufacturer: Renesas Electronics America Win Source Part Number: 714342-HD64F7047FJ40 Family Name: HD64F7047 Manufacturer Homepage: www.renesas.com Reference case: TQFP100 Reference Date Code: 12+ Alternative Parts (Cross-Reference): ATSAM3U2CA-AU; SPC58EC80E3QMC0Y; SPC582B60E3MH00X; Introduction Date: April 24, 2003 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 714342-HD64F7047FJ40
Family Name: HD64F7047
Manufacturer Homepage: www.renesas.com
Reference case: TQFP100
Reference Date Code: 12+
Alternative Parts (Cross-Reference): ATSAM3U2CA-AU; SPC58EC80E3QMC0Y; SPC582B60E3MH00X;
Introduction Date: April 24, 2003
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
32-bit 256KB 5V Embedded Microcontroller MCU - 685-HD64F7047FJ40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 5V Embedded Microcontroller MCU
685-HD64F7047FJ40
32-bit 256KB 5V Embedded Microcontroller MCU 685-HD64F7047FJ40
MCU 32-bit RISC 256KB Flash 5V 100-Pin PQFP Product overview: HD64F7047FJ40 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7047FJ40 can be used for catalog matching and distributor lookup.

MCU 32-bit RISC 256KB Flash 5V 100-Pin PQFP Product overview: HD64F7047FJ40 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7047FJ40 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 714342-HD64F7047FJ40 685-HD64F7047FJ40
Product Name Embedded - Embedded - Microcontrollers - HD64F7047FJ40 32-bit 256KB 5V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers