SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz 256KB (256K x 8) FLASH 112-QFP (20x20)
IC MCU 32BIT 256KB FLASH 112QFP Product overview: HD64F7044F28V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7044F28V can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 084785-HD64F7044F28V
Packaging: Tray
Core Processor: SH-2
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 112-QFP (20x20)
Speed(Frequency): 28.7MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 60
IC MCU 32BIT 256KB FLASH 112QFP
IC MCU 32BIT 256KB FLASH 112QFP
IC MCU 32BIT 256KB FLASH 112QFP
SH-2 SuperH® SH7040 Microcontroller IC 32-Bit Single-Core 28.7MHz 256KB (256K x 8) FLASH 112-QFP (20x20)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F7044F28V-ND | 685-HD64F7044F28V | 084785-HD64F7044F28V | HD64F7044F28V | HD64F7044F28V | HD64F7044F28V | HD64F7044F28V |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F7044F28V | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 28.7 MHz | 28.7 MHz | 28.7 MHz | 28.7 MHz | 28.7 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 4 KB | 4 KB | 256 KB | 4 KB | 4 KB | 4 KB | |
| ROM | 256 KB |