32-bit Microcontrollers
SH-2 SuperH® SH7010 Microcontroller IC 32-Bit Single-Core 28.7MHz 128KB (128K x 8) FLASH 112-QFP (20x20)
IC MCU 32BIT 128KB FLASH 112QFP
SH-2 SuperH® SH7010 Microcontroller IC 32-Bit Single-Core 28.7MHz 128KB (128K x 8) FLASH 112-QFP (20x20)
IC MCU 32BIT 128KB FLASH 112QFP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F7017FI28V | HD64F7017FI28V-ND | HD64F7017FI28V | HD64F7017FI28V | HD64F7017FI28V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; QFP112 | Other; 112-BQFP | Other; 112-BQFP | QFP; Other; 112-BQFP | |
| Clock Speed | 28.7 MHz | 28.7 MHz | 28.7 MHz | ||
| Bits | Other; A/D 8x10b |