Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F7017F28 HD64F7017F28

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 068006-HD64F7017F28 Packaging: Tray Core Processor: SH-2 Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 112-QFP (20x20) Speed(Frequency): 28.7MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 068006-HD64F7017F28 Packaging: Tray Core Processor: SH-2 Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 112-QFP (20x20) Speed(Frequency): 28.7MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F7017F28 - 068006-HD64F7017F28 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F7017F28
068006-HD64F7017F28
Embedded - Embedded - Microcontrollers - HD64F7017F28 068006-HD64F7017F28
Manufacturer: Renesas Electronics America Win Source Part Number: 068006-HD64F7017F28 Packaging: Tray Core Processor: SH-2 Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 112-QFP (20x20) Speed(Frequency): 28.7MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 068006-HD64F7017F28
Packaging: Tray
Core Processor: SH-2
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 112-QFP (20x20)
Speed(Frequency): 28.7MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-HD64F7017F28 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-HD64F7017F28
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-HD64F7017F28
IC MCU 32BIT 128KB FLASH 112QFP Product overview: HD64F7017F28 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7017F28 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 112QFP Product overview: HD64F7017F28 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F7017F28 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 068006-HD64F7017F28 685-HD64F7017F28
Product Name Embedded - Embedded - Microcontrollers - HD64F7017F28 32-bit 32BIT 128KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 28.7 MHz
RAM 128 KB 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details