Renesas Electronics Corporation 5V Embedded Microcontroller MCU HD64F39014GFX

Description
IC MCU 32K 5V PB FREE POR 48LQ Product overview: HD64F39014GFX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F39014GFX can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32K 5V PB FREE POR 48LQ Product overview: HD64F39014GFX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F39014GFX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Embedded Microcontroller MCU - 685-HD64F39014GFX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Embedded Microcontroller MCU
685-HD64F39014GFX
5V Embedded Microcontroller MCU 685-HD64F39014GFX
IC MCU 32K 5V PB FREE POR 48LQ Product overview: HD64F39014GFX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F39014GFX can be used for catalog matching and distributor lookup.

IC MCU 32K 5V PB FREE POR 48LQ Product overview: HD64F39014GFX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F39014GFX can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 204704-HD64F39014GFX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204704-HD64F39014GFX
Integrated Circuits(ICs) 204704-HD64F39014GFX
Manufacturer: Renesas Electronics America Win Source Part Number: 204704-HD64F39014GFX Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers RAM Size: 1.25K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204704-HD64F39014GFX
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
RAM Size: 1.25K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F39014GFX 204704-HD64F39014GFX
Product Name 5V Embedded Microcontroller MCU Integrated Circuits(ICs)
RAM 1.25 KB 1.25 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C2CBYY001615 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details