H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) FLASH 144-LQFP (20x20)
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) FLASH 144-LQFP (20x20)
IC MCU 8BIT 60KB FLASH 144LQFP
IC MCU 8BIT 60KB FLASH 144LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F3857FQV-ND | HD64F3857FQV | HD64F3857FQV | HD64F3857FQV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| Bits | 8 Bit | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 60 KB |