Microcontroller, 8-Bit, FLASH, 5MHz, CMOS, PQFP100
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) FLASH 100-QFP (14x14)
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) FLASH 100-QFP (14x14)
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) FLASH 100-QFP (14x14)
IC MCU 8BIT 60KB FLASH 100QFP
IC MCU 8BIT 60KB FLASH 100QFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F3854HV | HD64F3854HV-ND | HD64F3854HV | HD64F3854HV | HD64F3854HV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | Other; H8/300L 050 FLASH | Other; 100-BFQFP | QFP; Other; 100-BFQFP | Other; 100-BFQFP | |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz |