IC MCU 8BIT 60KB FLASH 100QFP / H8/300L series Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) FLASH 100-QFP (14x14) Product overview: HD64F3854H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB, 5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, 5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3854H can be used for catalog matching and distributor lookup.
Microcontroller, 8-Bit, FLASH, 5MHz, CMOS, PQFP100
Win Source Part Number: 998181-HD64F3854H
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8/300L
Core Processor: H8/300L
Speed: 5MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM
Number of I/O: 24
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Package / Case: 100-BFQFP
Supplier Device Package: 100-QFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD64F3854H-RE,R
Product Status: Obsolete
RoHS Status: RoHS non-compliant
H8/300L H8® H8/300L Microcontroller IC 8-Bit 5MHz 60KB (60K x 8) FLASH 100-QFP (14x14)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F3854H | HD64F3854H | 998181-HD64F3854H | HD64F3854H |
| Product Name | 8-bit 8BIT 60KB 5MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 2 KB | 60 KB | 2 KB | |
| Package Type | Other; Tray | QFP; Other; QFP100 | QFP; Other; 100-BFQFP | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |