Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F38104FPV HD64F38104FPV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 086086-HD64F38104FPV Packaging: Tray Core Processor: H8/300L Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: HD64F38104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): HD64F38104FP; Introduction Date: March 11, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 086086-HD64F38104FPV Packaging: Tray Core Processor: H8/300L Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: HD64F38104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): HD64F38104FP; Introduction Date: March 11, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F38104FPV - 086086-HD64F38104FPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38104FPV
086086-HD64F38104FPV
Embedded - Embedded - Microcontrollers - HD64F38104FPV 086086-HD64F38104FPV
Manufacturer: Renesas Electronics America Win Source Part Number: 086086-HD64F38104FPV Packaging: Tray Core Processor: H8/300L Number of I/O: 39 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Family Name: HD64F38104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 10MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): HD64F38104FP; Introduction Date: March 11, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 086086-HD64F38104FPV
Packaging: Tray
Core Processor: H8/300L
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: HD64F38104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 10MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): HD64F38104FP;
Introduction Date: March 11, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 16-bit 32-bit 32KB Embedded Microcontroller MCU - 685-HD64F38104FPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 32-bit 32KB Embedded Microcontroller MCU
685-HD64F38104FPV
8-bit 16-bit 32-bit 32KB Embedded Microcontroller MCU 685-HD64F38104FPV
MCU 16-bit/32-bit H8/300L CISC 32KB Flash 3.3V/5V 64-Pin LFQFP / IC MCU 8BIT 32KB FLASH 64LQFP Product overview: HD64F38104FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 32-bit, 32KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38104FPV can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8/300L CISC 32KB Flash 3.3V/5V 64-Pin LFQFP / IC MCU 8BIT 32KB FLASH 64LQFP Product overview: HD64F38104FPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 32-bit, 32KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38104FPV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 086086-HD64F38104FPV 685-HD64F38104FPV
Product Name Embedded - Embedded - Microcontrollers - HD64F38104FPV 8-bit 16-bit 32-bit 32KB Embedded Microcontroller MCU
Data Bus 8 Bit; 16 Bit; 32 Bit 16 Bit; 32 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
RAM 32 KB 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers