Renesas Electronics Corporation 16-bit 32-bit 48KB 3.3V Embedded Microcontroller MCU HD64F38086RW10V

Description
MCU 16-bit/32-bit H8 CISC 48KB Flash 3.3V 80-Pin TQFP Product overview: HD64F38086RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 48KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38086RW10V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8 CISC 48KB Flash 3.3V 80-Pin TQFP Product overview: HD64F38086RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 48KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38086RW10V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 48KB 3.3V Embedded Microcontroller MCU - 685-HD64F38086RW10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 48KB 3.3V Embedded Microcontroller MCU
685-HD64F38086RW10V
16-bit 32-bit 48KB 3.3V Embedded Microcontroller MCU 685-HD64F38086RW10V
MCU 16-bit/32-bit H8 CISC 48KB Flash 3.3V 80-Pin TQFP Product overview: HD64F38086RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 48KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38086RW10V can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8 CISC 48KB Flash 3.3V 80-Pin TQFP Product overview: HD64F38086RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 48KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 48KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38086RW10V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F38086RW10V - 1021477-HD64F38086RW10V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38086RW10V
1021477-HD64F38086RW10V
Embedded - Embedded - Microcontrollers - HD64F38086RW10V 1021477-HD64F38086RW10V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021477-HD64F38086RW 10V Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 48 kB Interface: I2C, SCI Categories: Embedded - Microcontrollers Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021477-HD64F38086RW10V
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 48 kB
Interface: I2C, SCI
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F38086RW10V 1021477-HD64F38086RW10V
Product Name 16-bit 32-bit 48KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F38086RW10V
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM20735PKML1GT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details