Renesas Electronics Corporation 16-bit 32-bit 52KB 2.5V Embedded Microcontroller MCU HD64F38076RW10V

Description
MCU 16-bit/32-bit H8 CISC 52KB Flash 2.5V/3.3V 80-Pin TQFP Product overview: HD64F38076RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 52KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 52KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38076RW10V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit/32-bit H8 CISC 52KB Flash 2.5V/3.3V 80-Pin TQFP Product overview: HD64F38076RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 52KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 52KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38076RW10V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 32-bit 52KB 2.5V Embedded Microcontroller MCU - 685-HD64F38076RW10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 52KB 2.5V Embedded Microcontroller MCU
685-HD64F38076RW10V
16-bit 32-bit 52KB 2.5V Embedded Microcontroller MCU 685-HD64F38076RW10V
MCU 16-bit/32-bit H8 CISC 52KB Flash 2.5V/3.3V 80-Pin TQFP Product overview: HD64F38076RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 52KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 52KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38076RW10V can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8 CISC 52KB Flash 2.5V/3.3V 80-Pin TQFP Product overview: HD64F38076RW10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 52KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 52KB, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38076RW10V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F38076RW10V - 981820-HD64F38076RW10V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38076RW10V
981820-HD64F38076RW10V
Embedded - Embedded - Microcontrollers - HD64F38076RW10V 981820-HD64F38076RW10V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981820-HD64F38076RW1 0V Frequency: 10 MHz Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981820-HD64F38076RW10V
Frequency: 10 MHz
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F38076RW10V 981820-HD64F38076RW10V
Product Name 16-bit 32-bit 52KB 2.5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F38076RW10V
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers