Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990719-HD64F38076RLP
Memory Type: FLASH
Memory Size: 52 kB
Interface: I2C, SCI
RAM Size: 2 kB
Number of Pins: 85
Categories: Embedded - Microcontrollers
Max Frequency: 10 MHz
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 55
Number of Timers/Counters: 1
16-BIT Flash 10 Mhz Microcontroller PBGA80 Product overview: HD64F38076RLP10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 10 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 10 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38076RLP10V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 990719-HD64F38076RLP10V | 685-HD64F38076RLP10V |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F38076RLP10V | 16-bit 10 Mhz Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Number | 1 | |
| RAM | 0.0020 KB | 2 KB |
| Serial Interface | I²C; SCI; I2C, SCI | I2C, SCI |