Renesas Electronics Corporation 8-bit 8BIT 32KB Embedded Microcontroller MCU HD64F38024RWIV

Description
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: HD64F38024RWIV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RWIV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: HD64F38024RWIV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RWIV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-HD64F38024RWIV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-HD64F38024RWIV
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-HD64F38024RWIV
IC MCU 8BIT 32KB FLASH 80TQFP Product overview: HD64F38024RWIV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RWIV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80TQFP Product overview: HD64F38024RWIV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RWIV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F38024RWIV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F38024RWIV-ND
Microcontrollers HD64F38024RWIV-ND
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD64F38024RWIV - 775824-HD64F38024RWIV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38024RWIV
775824-HD64F38024RWIV
Embedded - Embedded - Microcontrollers - HD64F38024RWIV 775824-HD64F38024RWIV
Manufacturer: Renesas Electronics America Win Source Part Number: 775824-HD64F38024RWI V Series: H8 H8/300L SLP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 80-TQFP Core Size: 8-Bit Connectivity: SCI Peripherals: LCD, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: HD64F3802 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (12x12) Alternative Parts (Cross-Reference): MB95F314EPMC-G-SNE2; C8051F966-B-GQ; UPSD3233B-40U6; C8051F968-B-GQ; Introduction Date: March 11, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 775824-HD64F38024RWIV
Series: H8 H8/300L SLP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: H8/300L
Speed: 5MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: HD64F3802
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): MB95F314EPMC-G-SNE2; C8051F966-B-GQ; UPSD3233B-40U6; C8051F968-B-GQ;
Introduction Date: March 11, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
 - HD64F38024RWIV - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, H8/300L CPU, 5MHz, PBGA85

Microcontroller, 8-Bit, FLASH, H8/300L CPU, 5MHz, PBGA85

Supplier's Site Datasheet
Microcontrollers - HD64F38024RWIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F38024RWIV
Microcontrollers HD64F38024RWIV
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - HD64F38024RWIV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F38024RWIV
Embedded - Microcontrollers HD64F38024RWIV
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F38024RWIV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F38024RWIV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F38024RWIV
IC MCU 8BIT 32KB FLASH 80TQFP

IC MCU 8BIT 32KB FLASH 80TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F38024RWIV HD64F38024RWIV-ND 775824-HD64F38024RWIV HD64F38024RWIV HD64F38024RWIV HD64F38024RWIV HD64F38024RWIV
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - HD64F38024RWIV Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 1 KB 1 KB 32 KB 1 KB 1 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Package Type Other; Tray TQFP; Other; 80-TQFP QFP; Other; QFP80 QFP; TQFP; Other; 80-TQFP TQFP; Other; 80-TQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167SRLMHABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details