Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F38024RLPV HD64F38024RLPV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775823-HD64F38024RLP V Series: H8 H8/300L SLP Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 85-TFLGA Core Size: 8-Bit Connectivity: SCI Peripherals: LCD, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: HD64F3802 Categories: Integrated Circuits (ICs) Manufacturer Package: 85-TFLGA (7x7) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 775823-HD64F38024RLP V Series: H8 H8/300L SLP Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 85-TFLGA Core Size: 8-Bit Connectivity: SCI Peripherals: LCD, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: HD64F3802 Categories: Integrated Circuits (ICs) Manufacturer Package: 85-TFLGA (7x7) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F38024RLPV - 775823-HD64F38024RLPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38024RLPV
775823-HD64F38024RLPV
Embedded - Embedded - Microcontrollers - HD64F38024RLPV 775823-HD64F38024RLPV
Manufacturer: Renesas Electronics America Win Source Part Number: 775823-HD64F38024RLP V Series: H8 H8/300L SLP Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 5MHz Package: 85-TFLGA Core Size: 8-Bit Connectivity: SCI Peripherals: LCD, PWM, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: HD64F3802 Categories: Integrated Circuits (ICs) Manufacturer Package: 85-TFLGA (7x7) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 775823-HD64F38024RLPV
Series: H8 H8/300L SLP
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300L
Speed: 5MHz
Package: 85-TFLGA
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LCD, PWM, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: HD64F3802
Categories: Integrated Circuits (ICs)
Manufacturer Package: 85-TFLGA (7x7)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-HD64F38024RLPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-HD64F38024RLPV
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-HD64F38024RLPV
IC MCU 8BIT 32KB FLASH 85TFLGA Product overview: HD64F38024RLPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RLPV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 85TFLGA Product overview: HD64F38024RLPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RLPV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F38024RLPV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F38024RLPV-ND
Microcontrollers HD64F38024RLPV-ND
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 85-TFLGA (7x7)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 85-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - HD64F38024RLPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F38024RLPV
Embedded - Microcontrollers HD64F38024RLPV
IC MCU 8BIT 32KB FLASH 85TFLGA

IC MCU 8BIT 32KB FLASH 85TFLGA

Supplier's Site Datasheet
Microcontrollers - HD64F38024RLPV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F38024RLPV
Microcontrollers HD64F38024RLPV
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 85-TFLGA (7x7)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 85-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F38024RLPV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F38024RLPV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F38024RLPV
IC MCU 8BIT 32KB FLASH 85TFLGA

IC MCU 8BIT 32KB FLASH 85TFLGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 775823-HD64F38024RLPV 685-HD64F38024RLPV HD64F38024RLPV-ND HD64F38024RLPV HD64F38024RLPV HD64F38024RLPV
Product Name Embedded - Embedded - Microcontrollers - HD64F38024RLPV 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 5 MHz 5 MHz 5 MHz 5 MHz
RAM 32 KB 1 KB 1 KB 1 KB 1 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers