Renesas Electronics Corporation Microcontrollers HD64F38024RDV

Description
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet
Description
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - HD64F38024RDV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F38024RDV-ND
Microcontrollers HD64F38024RDV-ND
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD64F38024RDV - 710288-HD64F38024RDV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F38024RDV
710288-HD64F38024RDV
Embedded - Embedded - Microcontrollers - HD64F38024RDV 710288-HD64F38024RDV
Manufacturer: Renesas Electronics America Win Source Part Number: 710288-HD64F38024RDV Packaging: Tray Mounting Style: SMD Core Processor: H8/300L Speed: 5MHz Connectivity: SCI Peripherals: LCD, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Supply Voltage: 1.8V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 80-QFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-BQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: HD64F38024 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 51 Date RAM Size: 1K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 710288-HD64F38024RDV
Packaging: Tray
Mounting Style: SMD
Core Processor: H8/300L
Speed: 5MHz
Connectivity: SCI
Peripherals: LCD, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Supply Voltage: 1.8V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 80-QFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-BQFP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: HD64F38024
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 51
Date RAM Size: 1K x 8

Buy Now
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-HD64F38024RDV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-HD64F38024RDV
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-HD64F38024RDV
IC MCU 8BIT 32KB FLASH 80QFP Product overview: HD64F38024RDV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RDV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 80QFP Product overview: HD64F38024RDV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F38024RDV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F38024RDV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F38024RDV
Microcontrollers HD64F38024RDV
H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)

H8/300L H8® H8/300L SLP Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) FLASH 80-QFP (14x14)

Buy Now Datasheet
IC MCU 8BIT 32KB FLASH 80QFP - 668-HD64F38024RDV - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 80QFP
668-HD64F38024RDV
IC MCU 8BIT 32KB FLASH 80QFP 668-HD64F38024RDV
IC MCU 8BIT 32KB FLASH 80QFP

IC MCU 8BIT 32KB FLASH 80QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F38024RDV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F38024RDV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F38024RDV
IC MCU 8BIT 32KB FLASH 80QFP

IC MCU 8BIT 32KB FLASH 80QFP

Supplier's Site
Embedded - Microcontrollers - HD64F38024RDV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F38024RDV
Embedded - Microcontrollers HD64F38024RDV
IC MCU 8BIT 32KB FLASH 80QFP

IC MCU 8BIT 32KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD64F38024RDV-ND 710288-HD64F38024RDV 685-HD64F38024RDV HD64F38024RDV 668-HD64F38024RDV HD64F38024RDV HD64F38024RDV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - HD64F38024RDV 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers IC MCU 8BIT 32KB FLASH 80QFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 5 MHz 5 MHz 5 MHz 5 MHz
Bits Other; A/D 8x10b
RAM 1 KB 32 KB 1 KB 1 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C02244200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers