Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64
IC MCU 16BIT 32KB FLASH 64LFQFP Product overview: HD64F3694GFPIV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3694GFPIV can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LFQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
H8/300H - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 32KB FLASH 64LQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F3694GFPIV | 685-HD64F3694GFPIV | HD64F3694GFPIV-ND | HD64F3694GFPIV | HD64F3694GFPIV | HD64F3694GFPIV |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| ROM Type | Flash | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; LQFP64 | Other; Bulk | LFQP; Other; 64-LQFP | Other; 64-LQFP | QFP; Other; 64-LQFP | |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB |