Renesas Electronics Corporation Microcontrollers HD64F3694FYIV

Description
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet
Description
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - HD64F3694FYIV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F3694FYIV-ND
Microcontrollers HD64F3694FYIV-ND
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - HD64F3694FYIV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F3694FYIV
Embedded - Microcontrollers HD64F3694FYIV
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - HD64F3694FYIV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3694FYIV
Microcontrollers HD64F3694FYIV
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD64F3694FYIV-ND HD64F3694FYIV HD64F3694FYIV
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers