Renesas Electronics Corporation Microcontrollers HD64F3694FPJV

Description
Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD64F3694FPJV - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64

Microcontroller, 16-Bit, FLASH, H8/300H CPU, 20MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - HD64F3694FPJV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD64F3694FPJV-ND
Microcontrollers HD64F3694FPJV-ND
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD64F3694FPJV - 775818-HD64F3694FPJV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3694FPJV
775818-HD64F3694FPJV
Embedded - Embedded - Microcontrollers - HD64F3694FPJV 775818-HD64F3694FPJV
Manufacturer: Renesas Electronics America Win Source Part Number: 775818-HD64F3694FPJV Series: H8 H8/300H Tiny Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300H Speed: 20MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: I2C, SCI Peripherals: PWM, WDT Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: HD64F3694 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LQFP (10x10) Alternative Parts (Cross-Reference): S912ZVML12F3MKHR; Z16F2810AG20AG; TMP91FW27UG(Z); MC56F8123VFB; Introduction Date: March 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 775818-HD64F3694FPJV
Series: H8 H8/300H Tiny
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300H
Speed: 20MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, SCI
Peripherals: PWM, WDT
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: HD64F3694
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LQFP (10x10)
Alternative Parts (Cross-Reference): S912ZVML12F3MKHR; Z16F2810AG20AG; TMP91FW27UG(Z); MC56F8123VFB;
Introduction Date: March 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-HD64F3694FPJV
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-HD64F3694FPJV
IC MCU 16BIT 32KB FLASH 64LFQFP Product overview: HD64F3694FPJV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3694FPJV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LFQFP Product overview: HD64F3694FPJV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3694FPJV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD64F3694FPJV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3694FPJV
Microcontrollers HD64F3694FPJV
H8/300H - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

H8/300H - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - HD64F3694FPJV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3694FPJV
Microcontrollers HD64F3694FPJV
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F3694FPJV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F3694FPJV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F3694FPJV
IC MCU 16BIT 32KB FLASH 64LFQFP

IC MCU 16BIT 32KB FLASH 64LFQFP

Supplier's Site
Embedded - Microcontrollers - HD64F3694FPJV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F3694FPJV
Embedded - Microcontrollers HD64F3694FPJV
IC MCU 16BIT 32KB FLASH 64LQFP

IC MCU 16BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD64F3694FPJV HD64F3694FPJV-ND 775818-HD64F3694FPJV 685-HD64F3694FPJV HD64F3694FPJV HD64F3694FPJV HD64F3694FPJV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - HD64F3694FPJV 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LFQFP64 LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP Other; 64-LQFP
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details