Renesas Electronics Corporation 16-bit Embedded Microprocessor MPU HD64F3694FPJ

Description
16-BIT, FLASH, H8 Product overview: HD64F3694FPJ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64F3694FPJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-BIT, FLASH, H8 Product overview: HD64F3694FPJ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64F3694FPJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit Embedded Microprocessor MPU - 694-HD64F3694FPJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microprocessor MPU
694-HD64F3694FPJ
16-bit Embedded Microprocessor MPU 694-HD64F3694FPJ
16-BIT, FLASH, H8 Product overview: HD64F3694FPJ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64F3694FPJ can be used for catalog matching and distributor lookup.

16-BIT, FLASH, H8 Product overview: HD64F3694FPJ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64F3694FPJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - HD64F3694FPJ - 723800-HD64F3694FPJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - HD64F3694FPJ
723800-HD64F3694FPJ
Embedded - Embedded - Microprocessors - HD64F3694FPJ 723800-HD64F3694FPJ
Manufacturer: Renesas Electronics America Win Source Part Number: 723800-HD64F3694FPJ Manufacturer Homepage: www.renesas.com Reference case: TQFP Reference Date Code: 06+ Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 723800-HD64F3694FPJ
Manufacturer Homepage: www.renesas.com
Reference case: TQFP
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - HD64F3694FPJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HD64F3694FPJ
Microprocessors HD64F3694FPJ
Microprocessor IC *

Microprocessor IC *

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-HD64F3694FPJ 723800-HD64F3694FPJ HD64F3694FPJ
Product Name 16-bit Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - HD64F3694FPJ Microprocessors
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 1047UE (2M Cache, 1.40 GHz) - 1047UE - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details