MCU 16-bit/32-bit H8 CISC 8KB Flash 3.3V/5V 32-Pin LQFP Product overview: HD64F36912GFHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 8KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 8KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36912GFHV can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993758-HD64F36912GFH
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 8 kB
Interface: I2C, SCI
RAM Size: 1.5 kB
Access Time: 12 µs
Number of Pins: 32
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 12 MHz
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 18
Number of Timers/Counters: 3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F36912GFHV | 993758-HD64F36912GFHV |
| Product Name | 16-bit 32-bit 8KB 3.3V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - HD64F36912GFHV |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit |
| RAM | 1.5 KB | 0.0015 KB |
| Serial Interface | I2C, SCI | I²C; SCI; I2C, SCI |
| Package Type | Other; Bulk | QFP; Other; LQFP |