Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062232-HD64F3684GFP
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 20 MHz
RAM Size: 4 kB
Access Time: 20 µs
Number of Bits: 16
Categories: OEM Parts(F-I)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062232-HD64F3684GFP |
| Product Name | OEM Parts - OEM Parts (F - I) - HD64F3684GFP |