IC MCU 16BIT 16KB FLASH 48LQFP Product overview: HD64F3672FXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3672FXV can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 067998-HD64F3672FXV
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Family Name: HD64F3672
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 48-LQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): HD64F3672FX; HD64F3672FP; HD64F3672FYV; HD64F3672FPV;
Introduction Date: March 17, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
IC MCU 16BIT 16KB FLASH 48LQFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (10x10)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 48LQFP
IC MCU 16BIT 16KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F3672FXV | HD64F3672FXV-ND | 067998-HD64F3672FXV | HD64F3672FXV | HD64F3672FXV | HD64F3672FXV | HD64F3672FXV |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - HD64F3672FXV | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| RAM | 2 KB | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||
| Serial Interface | Serial | SCI |