Microcontroller, 16-Bit, FLASH, H8/300H CPU, 16MHz, CMOS, PQFP48
Manufacturer: Renesas Electronics America
Win Source Part Number: 087231-HD64F3672FX
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 48-LQFP (10x10)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 16KB FLASH 48LQFP Product overview: HD64F3672FX from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3672FX can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 16KB (16K x 8) FLASH 48-LQFP (10x10)
IC MCU 16BIT 16KB FLASH 48LQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F3672FX | 087231-HD64F3672FX | 685-HD64F3672FX | HD64F3672FX | HD64F3672FX |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F3672FX | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | ||
| Package Type | QFP; Other; QFP48 | QFP; Other; 48-LQFP (10x10) | Other; Tray | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz |