H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 48-LQFP (10x10)
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 48-LQFP (10x10)
IC MCU 16BIT 8KB FLASH 48LQFP
IC MCU 16BIT 8KB FLASH 48LQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD64F3670FXV-ND | HD64F3670FXV | HD64F3670FXV | HD64F3670FXV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 4x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | |
| ROM | 8 KB |