IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3664HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664HV can be used for catalog matching and distributor lookup.
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
Manufacturer: Renesas Electronics America
Win Source Part Number: 204696-HD64F3664HV
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC MCU 16BIT 32KB FLASH 64QFP
H8/300H H8® H8/300H Tiny Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 64-QFP (14x14)
IC MCU 16BIT 32KB FLASH 64QFP
IC MCU 16BIT 32KB FLASH 64QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD64F3664HV | HD64F3664HV-ND | 204696-HD64F3664HV | HD64F3664HV | HD64F3664HV | HD64F3664HV | HD64F3664HV |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - HD64F3664HV | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | 2 KB | |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | ||
| Package Type | Other; Tray | Other; 64-BQFP | QFP; Other; 64-QFP (14x14) | Other; 64-BQFP | QFP; Other; 64-BQFP | QFP; Other; 64-BQFP | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |