Renesas Electronics Corporation 16-bit 16BIT 32KB Embedded Microcontroller MCU HD64F3664H

Description
IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3664H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3664H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-HD64F3664H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-HD64F3664H
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-HD64F3664H
IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3664H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664H can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64QFP Product overview: HD64F3664H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3664H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD64F3664H - 067997-HD64F3664H - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3664H
067997-HD64F3664H
Embedded - Embedded - Microcontrollers - HD64F3664H 067997-HD64F3664H
Manufacturer: Renesas Electronics America Win Source Part Number: 067997-HD64F3664H Packaging: Tray Core Processor: H8/300H Number of I/O: 29 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 067997-HD64F3664H
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 29
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3664H 067997-HD64F3664H
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F3664H
Data Bus 16 Bit 16 Bit
RAM 2 KB 32 KB
Package Type Other; Tray QFP; Other; 64-QFP (14x14)
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51-16/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type EPROM
View Details
3 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Automotive 16-bit 16BIT 5V Embedded Microcontroller MCU - 685-C167SRLMHAKXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Package Type Other; 144-BQFP
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details