Manufacturer: Renesas Electronics America
Win Source Part Number: 204695-HD64F3644W
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8/300L
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300L
Speed: 8MHz
Package: 80-TQFP
Manufacturer Device Package: 80-TQFP (12x12)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SCI
Peripherals: PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204695-HD64F3644W |
| Product Name | Integrated Circuits(ICs) |