Renesas Electronics Corporation 8-bit 8MHz 32KB Embedded Microcontroller MCU HD64F3644H

Description
H8/300L H8 H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Product overview: HD64F3644H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644H can be used for catalog matching and distributor lookup.
Request a Quote
Description
H8/300L H8 H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Product overview: HD64F3644H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 8MHz 32KB Embedded Microcontroller MCU - 685-HD64F3644H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8MHz 32KB Embedded Microcontroller MCU
685-HD64F3644H
8-bit 8MHz 32KB Embedded Microcontroller MCU 685-HD64F3644H
H8/300L H8 H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Product overview: HD64F3644H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644H can be used for catalog matching and distributor lookup.

H8/300L H8 H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 64-QFP (14x14) Product overview: HD64F3644H from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644H can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 131400-HD64F3644H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
131400-HD64F3644H
Integrated Circuits(ICs) 131400-HD64F3644H
Manufacturer: Renesas Electronics America Win Source Part Number: 131400-HD64F3644H Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8/300L Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8/300L Speed: 8MHz Package: 64-BQFP Manufacturer Device Package: 64-QFP (14x14) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 131400-HD64F3644H
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8/300L
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8/300L
Speed: 8MHz
Package: 64-BQFP
Manufacturer Device Package: 64-QFP (14x14)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 8-Bit
Connectivity: SCI
Peripherals: PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3644H 131400-HD64F3644H
Product Name 8-bit 8MHz 32KB Embedded Microcontroller MCU Integrated Circuits(ICs)
Data Bus 8 Bit 8 Bit
RAM 1 KB 32 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details