Renesas Electronics Corporation 8-bit 8BIT 32KB Embedded Microcontroller MCU HD64F3644DV

Description
IC MCU 8BIT 32KB FLASH 64QFP Product overview: HD64F3644DV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644DV can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB FLASH 64QFP Product overview: HD64F3644DV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644DV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-HD64F3644DV
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-HD64F3644DV
IC MCU 8BIT 32KB FLASH 64QFP Product overview: HD64F3644DV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644DV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64QFP Product overview: HD64F3644DV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3644DV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F3644DV - 775815-HD64F3644DV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3644DV
775815-HD64F3644DV
Embedded - Embedded - Microcontrollers - HD64F3644DV 775815-HD64F3644DV
Manufacturer: Renesas Electronics America Win Source Part Number: 775815-HD64F3644DV Series: H8 H8/300L Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: H8/300L Speed: 8MHz Package: 64-QFP Core Size: 8-Bit Connectivity: SCI Peripherals: PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 8x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: HD64F364 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ST72T511R6T3; ST72T311R9T7S; ST72T331J2T6; ST72T532R4T6S; Introduction Date: May 12, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 775815-HD64F3644DV
Series: H8 H8/300L
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: H8/300L
Speed: 8MHz
Package: 64-QFP
Core Size: 8-Bit
Connectivity: SCI
Peripherals: PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: HD64F364
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ST72T511R6T3; ST72T311R9T7S; ST72T331J2T6; ST72T532R4T6S;
Introduction Date: May 12, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - HD64F3644DV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3644DV
Microcontrollers HD64F3644DV
H8/300L H8® H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

H8/300L H8® H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now
Microcontrollers - HD64F3644DV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3644DV
Microcontrollers HD64F3644DV
H8/300L H8® H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

H8/300L H8® H8/300L Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F3644DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F3644DV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F3644DV
IC MCU 8BIT 32KB FLASH 64QFP

IC MCU 8BIT 32KB FLASH 64QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3644DV 775815-HD64F3644DV HD64F3644DV HD64F3644DV
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F3644DV Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 1 KB 32 KB 1 KB 1 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tray QFP; Other; 64-QFP Other; 64-QFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7497AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details