Renesas Electronics Corporation 8-bit 16KB 3.3V 5V Embedded Microcontroller MCU HD64F3642AHV

Description
MCU 8-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F3642AHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3642AHV can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F3642AHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3642AHV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16KB 3.3V 5V Embedded Microcontroller MCU - 685-HD64F3642AHV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 3.3V 5V Embedded Microcontroller MCU
685-HD64F3642AHV
8-bit 16KB 3.3V 5V Embedded Microcontroller MCU 685-HD64F3642AHV
MCU 8-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F3642AHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3642AHV can be used for catalog matching and distributor lookup.

MCU 8-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F3642AHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3642AHV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F3642AHV - 1062231-HD64F3642AHV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3642AHV
1062231-HD64F3642AHV
Embedded - Embedded - Microcontrollers - HD64F3642AHV 1062231-HD64F3642AHV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062231-HD64F3642AHV Mounting: SMD (SMT) Frequency: 8 MHz Memory Type: FLASH Memory Size: 16 kB Interface: SCI Peripherals: PWM, WDT RAM Size: 1 kB Oscillator Type: Internal Access Time: 8 µs Number of Pins: 64 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 53 Number of Programmable I/O: 45 Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062231-HD64F3642AHV
Mounting: SMD (SMT)
Frequency: 8 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: SCI
Peripherals: PWM, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Access Time: 8 µs
Number of Pins: 64
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of I/Os: 53
Number of Programmable I/O: 45
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3642AHV 1062231-HD64F3642AHV
Product Name 8-bit 16KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F3642AHV
Data Bus 8 Bit 8 Bit
RAM 1 KB 1.00E-3 KB
Supply Voltage 2.7 to 5.5 volts
Serial Interface SCI SCI; SCI
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC843BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PIL25FCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers