Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F36077GHV HD64F36077GHV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067996-HD64F36077GHV Packaging: Tray Core Processor: H8/300H Number of I/O: 47 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067996-HD64F36077GHV Packaging: Tray Core Processor: H8/300H Number of I/O: 47 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F36077GHV - 067996-HD64F36077GHV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F36077GHV
067996-HD64F36077GHV
Embedded - Embedded - Microcontrollers - HD64F36077GHV 067996-HD64F36077GHV
Manufacturer: Renesas Electronics America Win Source Part Number: 067996-HD64F36077GHV Packaging: Tray Core Processor: H8/300H Number of I/O: 47 Program Memory Size: 56KB (56K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 64-QFP (14x14) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 067996-HD64F36077GHV
Packaging: Tray
Core Processor: H8/300H
Number of I/O: 47
Program Memory Size: 56KB (56K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 56KB Embedded Microcontroller MCU - 685-HD64F36077GHV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 56KB Embedded Microcontroller MCU
685-HD64F36077GHV
16-bit 16BIT 56KB Embedded Microcontroller MCU 685-HD64F36077GHV
IC MCU 16BIT 56KB FLASH 64QFP Product overview: HD64F36077GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36077GHV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 56KB FLASH 64QFP Product overview: HD64F36077GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36077GHV can be used for catalog matching and distributor lookup.

Supplier's Site
MCU 16-Bit H8 CISC 56KB Flash 5V 64-Pin PQFP - 668-HD64F36077GHV - Utmel Electronic Limited
Hong Kong, China
MCU 16-Bit H8 CISC 56KB Flash 5V 64-Pin PQFP
668-HD64F36077GHV
MCU 16-Bit H8 CISC 56KB Flash 5V 64-Pin PQFP 668-HD64F36077GHV
MCU 16-Bit H8 CISC 56KB Flash 5V 64-Pin PQFP

MCU 16-Bit H8 CISC 56KB Flash 5V 64-Pin PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 067996-HD64F36077GHV 685-HD64F36077GHV 668-HD64F36077GHV
Product Name Embedded - Embedded - Microcontrollers - HD64F36077GHV 16-bit 16BIT 56KB Embedded Microcontroller MCU MCU 16-Bit H8 CISC 56KB Flash 5V 64-Pin PQFP
Data Bus 16 Bit 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 56 KB 4 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products