Renesas Electronics Corporation 16-bit 56KB 3.3V 5V Embedded Microcontroller MCU HD64F36057HV

Description
MCU 16-bit H8 CISC 56KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F36057HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 56KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 56KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36057HV can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit H8 CISC 56KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F36057HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 56KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 56KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36057HV can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 56KB 3.3V 5V Embedded Microcontroller MCU - 685-HD64F36057HV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 56KB 3.3V 5V Embedded Microcontroller MCU
685-HD64F36057HV
16-bit 56KB 3.3V 5V Embedded Microcontroller MCU 685-HD64F36057HV
MCU 16-bit H8 CISC 56KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F36057HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 56KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 56KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36057HV can be used for catalog matching and distributor lookup.

MCU 16-bit H8 CISC 56KB Flash 3.3V/5V 64-Pin PQFP Product overview: HD64F36057HV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 56KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 56KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36057HV can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F36057HV - 1062229-HD64F36057HV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F36057HV
1062229-HD64F36057HV
Embedded - Embedded - Microcontrollers - HD64F36057HV 1062229-HD64F36057HV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062229-HD64F36057HV Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062229-HD64F36057HV
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F36057HV 1062229-HD64F36057HV
Product Name 16-bit 56KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F36057HV
Data Bus 16 Bit 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SM4RFCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers