Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F36049GHV HD64F36049GHV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062228-HD64F36049GH V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 96 kB Interface: I2C, SCI RAM Size: 4 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): DF36049HV; DF36049GHV; MC9S12GC96CFUE; MC9S12C96CFUE; MC9S12GC96MFUE; M30302FAPFP#U5HD64F3 6049GH-V; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 59 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062228-HD64F36049GH V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 96 kB Interface: I2C, SCI RAM Size: 4 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): DF36049HV; DF36049GHV; MC9S12GC96CFUE; MC9S12C96CFUE; MC9S12GC96MFUE; M30302FAPFP#U5HD64F3 6049GH-V; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 59 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F36049GHV - 1062228-HD64F36049GHV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F36049GHV
1062228-HD64F36049GHV
Embedded - Embedded - Microcontrollers - HD64F36049GHV 1062228-HD64F36049GHV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062228-HD64F36049GH V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 96 kB Interface: I2C, SCI RAM Size: 4 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): DF36049HV; DF36049GHV; MC9S12GC96CFUE; MC9S12C96CFUE; MC9S12GC96MFUE; M30302FAPFP#U5HD64F3 6049GH-V; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 59 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062228-HD64F36049GHV
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 96 kB
Interface: I2C, SCI
RAM Size: 4 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): DF36049HV; DF36049GHV; MC9S12GC96CFUE; MC9S12C96CFUE; MC9S12GC96MFUE; M30302FAPFP#U5HD64F36049GH-V;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 59
Number of Timers/Counters: 5

Buy Now
16-bit 32-bit 96KB 5V Embedded Microcontroller MCU - 685-HD64F36049GHV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 96KB 5V Embedded Microcontroller MCU
685-HD64F36049GHV
16-bit 32-bit 96KB 5V Embedded Microcontroller MCU 685-HD64F36049GHV
MCU 16-Bit/32-Bit H8 CISC 96KB Flash 5V 80-Pin PQFP Product overview: HD64F36049GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 96KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 96KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36049GHV can be used for catalog matching and distributor lookup.

MCU 16-Bit/32-Bit H8 CISC 96KB Flash 5V 80-Pin PQFP Product overview: HD64F36049GHV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 96KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 96KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36049GHV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1062228-HD64F36049GHV 685-HD64F36049GHV
Product Name Embedded - Embedded - Microcontrollers - HD64F36049GHV 16-bit 32-bit 96KB 5V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Number 5
RAM 0.0040 KB 4 KB
Supply Voltage 5 volts 5 volts
Serial Interface I²C; SCI; I2C, SCI I2C, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers