Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F36014GFPV HD64F36014GFPV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031630-HD64F36014GF PV Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): HD64F36014GFPVHD64F3 6014GFP-V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 30 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031630-HD64F36014GF PV Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): HD64F36014GFPVHD64F3 6014GFP-V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 30 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F36014GFPV - 1031630-HD64F36014GFPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F36014GFPV
1031630-HD64F36014GFPV
Embedded - Embedded - Microcontrollers - HD64F36014GFPV 1031630-HD64F36014GFPV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031630-HD64F36014GF PV Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 32 kB Interface: SCI RAM Size: 2 kB Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Alternative Parts (Cross-Reference): HD64F36014GFPVHD64F3 6014GFP-V; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 30 Number of Timers/Counters: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031630-HD64F36014GFPV
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 32 kB
Interface: SCI
RAM Size: 2 kB
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): HD64F36014GFPVHD64F36014GFP-V;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 30
Number of Timers/Counters: 2

Buy Now
16-bit 20 Mhz Embedded Microcontroller MCU - 685-HD64F36014GFPV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20 Mhz Embedded Microcontroller MCU
685-HD64F36014GFPV
16-bit 20 Mhz Embedded Microcontroller MCU 685-HD64F36014GFPV
16-BIT Flash 20 Mhz Microcontroller PQFP64 Product overview: HD64F36014GFPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36014GFPV can be used for catalog matching and distributor lookup.

16-BIT Flash 20 Mhz Microcontroller PQFP64 Product overview: HD64F36014GFPV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36014GFPV can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1031630-HD64F36014GFPV 685-HD64F36014GFPV
Product Name Embedded - Embedded - Microcontrollers - HD64F36014GFPV 16-bit 20 Mhz Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 2
RAM 0.0020 KB 2 KB
Serial Interface SCI; SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details