Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062227-HD64F36014FX
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 32 kB
Interface: SCI
RAM Size: 2 kB
Number of Pins: 48
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 30
Number of Timers/Counters: 2
16-BIT Flash 20 Mhz Microcontroller PQFP48 Product overview: HD64F36014FXV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36014FXV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1062227-HD64F36014FXV | 685-HD64F36014FXV |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F36014FXV | 16-bit 20 Mhz Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Number | 2 | |
| RAM | 0.0020 KB | 2 KB |
| Serial Interface | SCI; SCI | SCI |