Renesas Electronics Corporation 16-bit 16KB 3.3V 5V Embedded Microcontroller MCU HD64F36012FP

Description
MCU 16-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin LQFP Product overview: HD64F36012FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36012FP can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 16-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin LQFP Product overview: HD64F36012FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36012FP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU - 685-HD64F36012FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU
685-HD64F36012FP
16-bit 16KB 3.3V 5V Embedded Microcontroller MCU 685-HD64F36012FP
MCU 16-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin LQFP Product overview: HD64F36012FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36012FP can be used for catalog matching and distributor lookup.

MCU 16-bit H8 CISC 16KB Flash 3.3V/5V 64-Pin LQFP Product overview: HD64F36012FP from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F36012FP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F36012FP - 988040-HD64F36012FP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F36012FP
988040-HD64F36012FP
Embedded - Embedded - Microcontrollers - HD64F36012FP 988040-HD64F36012FP
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988040-HD64F36012FP Packaging: Bulk Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 16 kB Interface: SCI RAM Size: 2 kB Access Time: 20 µs Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 30 Number of Timers/Counters: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988040-HD64F36012FP
Packaging: Bulk
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 16 kB
Interface: SCI
RAM Size: 2 kB
Access Time: 20 µs
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 30
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F36012FP 988040-HD64F36012FP
Product Name 16-bit 16KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F36012FP
Data Bus 16 Bit 16 Bit
RAM 2 KB 0.0020 KB
Serial Interface SCI SCI; SCI
Package Type Other; Bulk QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers