Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microprocessors HD64F3437TF16V

Description
Win Source Part Number: 1198311-HD64F3437TF1 6V Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD64F3437TF16V, RENRNSHD64F3437TF16V
Request a Quote Datasheet
Description
Win Source Part Number: 1198311-HD64F3437TF1 6V Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD64F3437TF16V, RENRNSHD64F3437TF16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1198311-HD64F3437TF16V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1198311-HD64F3437TF16V
Integrated Circuits (ICs) - Embedded - Microprocessors 1198311-HD64F3437TF16V
Win Source Part Number: 1198311-HD64F3437TF1 6V Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD64F3437TF16V, RENRNSHD64F3437TF16V

Win Source Part Number: 1198311-HD64F3437TF16V
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD64F3437TF16V,RENRNSHD64F3437TF16V

Buy Now Datasheet
Singapore, Singapore
8-bit 16MHZ Embedded Microprocessor MPU
694-HD64F3437TF16V
8-bit 16MHZ Embedded Microprocessor MPU 694-HD64F3437TF16V
8-BIT, FLASH, 16MHZ Product overview: HD64F3437TF16V from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64F3437TF16V can be used for catalog matching and distributor lookup.

8-BIT, FLASH, 16MHZ Product overview: HD64F3437TF16V from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64F3437TF16V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - HD64F3437TF16V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HD64F3437TF16V
Microprocessors HD64F3437TF16V
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - HD64F3437TF16V - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HD64F3437TF16V
Integrated Circuits (ICs) - Embedded - Microprocessors HD64F3437TF16V
8-BIT, FLASH, 16MHZ

8-BIT, FLASH, 16MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1198311-HD64F3437TF16V 694-HD64F3437TF16V HD64F3437TF16V HD64F3437TF16V
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 8-bit 16MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - AM29040-40KC\\W - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details