Renesas Electronics Corporation 8-bit 8BIT 60KB Embedded Microcontroller MCU HD64F3437STF16V

Description
IC MCU 8BIT 60KB FLASH 100TQFP Product overview: HD64F3437STF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3437STF16V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 60KB FLASH 100TQFP Product overview: HD64F3437STF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3437STF16V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-HD64F3437STF16V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-HD64F3437STF16V
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-HD64F3437STF16V
IC MCU 8BIT 60KB FLASH 100TQFP Product overview: HD64F3437STF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3437STF16V can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 100TQFP Product overview: HD64F3437STF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3437STF16V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - HD64F3437STF16V - 204694-HD64F3437STF16V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3437STF16V
204694-HD64F3437STF16V
Embedded - Embedded - Microcontrollers - HD64F3437STF16V 204694-HD64F3437STF16V
Manufacturer: Renesas Electronics America Win Source Part Number: 204694-HD64F3437STF1 6V Packaging: Tray Core Processor: H8/300 Number of I/O: 74 Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 100-TQFP (14x14) Speed(Frequency): 16MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Renesas Electronics America
Win Source Part Number: 204694-HD64F3437STF16V
Packaging: Tray
Core Processor: H8/300
Number of I/O: 74
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 100-TQFP (14x14)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
IC MCU 8BIT 60KB FLASH 100TQFP - 668-HD64F3437STF16V - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 60KB FLASH 100TQFP
668-HD64F3437STF16V
IC MCU 8BIT 60KB FLASH 100TQFP 668-HD64F3437STF16V
IC MCU 8BIT 60KB FLASH 100TQFP

IC MCU 8BIT 60KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - HD64F3437STF16V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD64F3437STF16V
Embedded - Microcontrollers HD64F3437STF16V
IC MCU 8BIT 60KB FLASH 100TQFP

IC MCU 8BIT 60KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - HD64F3437STF16V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3437STF16V
Microcontrollers HD64F3437STF16V
H8/300 H8® H8/300 Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 100-TQFP (14x14)

H8/300 H8® H8/300 Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD64F3437STF16V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD64F3437STF16V
Integrated Circuits (ICs) - Embedded - Microcontrollers HD64F3437STF16V
IC MCU 8BIT 60KB FLASH 100TQFP

IC MCU 8BIT 60KB FLASH 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3437STF16V 204694-HD64F3437STF16V 668-HD64F3437STF16V HD64F3437STF16V HD64F3437STF16V HD64F3437STF16V
Product Name 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F3437STF16V IC MCU 8BIT 60KB FLASH 100TQFP Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 2 KB 60 KB 2 KB 2 KB 2 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 5 volts 5.5 volts
Package Type Other; Tray QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; 100-TQFP
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details