Renesas Electronics Corporation 8-bit 60KB 5V Embedded Microcontroller MCU HD64F3337YTF16(V)

Description
MCU 8-bit H8 CISC 60KB Flash 5V 80-Pin TQFP Product overview: HD64F3337YTF16(V) from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YTF16(V ) can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit H8 CISC 60KB Flash 5V 80-Pin TQFP Product overview: HD64F3337YTF16(V) from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YTF16(V ) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 60KB 5V Embedded Microcontroller MCU - 685-HD64F3337YTF16(V) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 60KB 5V Embedded Microcontroller MCU
685-HD64F3337YTF16(V)
8-bit 60KB 5V Embedded Microcontroller MCU 685-HD64F3337YTF16(V)
MCU 8-bit H8 CISC 60KB Flash 5V 80-Pin TQFP Product overview: HD64F3337YTF16(V) from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YTF16(V ) can be used for catalog matching and distributor lookup.

MCU 8-bit H8 CISC 60KB Flash 5V 80-Pin TQFP Product overview: HD64F3337YTF16(V) from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YTF16(V) can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F3337YTF16(V) - 1230023-HD64F3337YTF16(V) - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3337YTF16(V)
1230023-HD64F3337YTF16(V)
Embedded - Embedded - Microcontrollers - HD64F3337YTF16(V) 1230023-HD64F3337YTF16(V)
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230023-HD64F3337YTF 16(V) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 60 kB Interface: I2C, SCI RAM Size: 2 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: TQFP Alternative Parts (Cross-Reference): HD64F3337YTF16V; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C Number of Timers/Counters: 3

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230023-HD64F3337YTF16(V)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, SCI
RAM Size: 2 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Alternative Parts (Cross-Reference): HD64F3337YTF16V;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3337YTF16(V) 1230023-HD64F3337YTF16(V)
Product Name 8-bit 60KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F3337YTF16(V)
Data Bus 8 Bit 8 Bit
RAM 2 KB 0.0020 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, SCI I²C; SCI; I2C, SCI
Unlock Full Specs
to access all available technical data

Similar Products