Renesas Electronics Corporation 8-bit 60KB 5V Embedded Microcontroller MCU HD64F3337YCP16V

Description
MCU 8-Bit H8 CISC 60KB Flash 5V 84-Pin PLCC Product overview: HD64F3337YCP16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YCP16V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-Bit H8 CISC 60KB Flash 5V 84-Pin PLCC Product overview: HD64F3337YCP16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YCP16V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 60KB 5V Embedded Microcontroller MCU - 685-HD64F3337YCP16V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 60KB 5V Embedded Microcontroller MCU
685-HD64F3337YCP16V
8-bit 60KB 5V Embedded Microcontroller MCU 685-HD64F3337YCP16V
MCU 8-Bit H8 CISC 60KB Flash 5V 84-Pin PLCC Product overview: HD64F3337YCP16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YCP16V can be used for catalog matching and distributor lookup.

MCU 8-Bit H8 CISC 60KB Flash 5V 84-Pin PLCC Product overview: HD64F3337YCP16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337YCP16V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F3337YCP16V - 989666-HD64F3337YCP16V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3337YCP16V
989666-HD64F3337YCP16V
Embedded - Embedded - Microcontrollers - HD64F3337YCP16V 989666-HD64F3337YCP16V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989666-HD64F3337YCP1 6V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 60 kB Interface: I2C, SCI, UART Peripherals: POR, PWM, WDT RAM Size: 2 kB Oscillator Type: Internal Access Time: 16 µs Density: 480 kb Number of Bits: 8 Number of Pins: 84 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LCC Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 74 Number of Programmable I/O: 74 Number of Timers/Counters: 3 Number of PWM Channels: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989666-HD64F3337YCP16V
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 60 kB
Interface: I2C, SCI, UART
Peripherals: POR, PWM, WDT
RAM Size: 2 kB
Oscillator Type: Internal
Access Time: 16 µs
Density: 480 kb
Number of Bits: 8
Number of Pins: 84
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LCC
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 8 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of I/Os: 74
Number of Programmable I/O: 74
Number of Timers/Counters: 3
Number of PWM Channels: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3337YCP16V 989666-HD64F3337YCP16V
Product Name 8-bit 60KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F3337YCP16V
Data Bus 8 Bit 8 Bit
RAM 2 KB 0.0020 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, SCI, UART I²C; SCI; UART; I2C, SCI, UART
Package Type Other; LCC Other; LCC
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers