Renesas Electronics Corporation Integrated Circuits(ICs) HD64F3337F16

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 272953-HD64F3337F16 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: HD64F3337 Alternative Parts (Cross-Reference): STM8AF51AATDxxxY; MB89P155PFM-103-E1; MB89P155PFM-105-E1; MB89P155PFM-201-E1 ; Introduction Date: May 11, 1999 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 272953-HD64F3337F16 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: HD64F3337 Alternative Parts (Cross-Reference): STM8AF51AATDxxxY; MB89P155PFM-103-E1; MB89P155PFM-105-E1; MB89P155PFM-201-E1 ; Introduction Date: May 11, 1999 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 272953-HD64F3337F16 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
272953-HD64F3337F16
Integrated Circuits(ICs) 272953-HD64F3337F16
Manufacturer: Renesas Electronics America Win Source Part Number: 272953-HD64F3337F16 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Family Name: HD64F3337 Alternative Parts (Cross-Reference): STM8AF51AATDxxxY; MB89P155PFM-103-E1; MB89P155PFM-105-E1; MB89P155PFM-201-E1 ; Introduction Date: May 11, 1999 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 272953-HD64F3337F16
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Family Name: HD64F3337
Alternative Parts (Cross-Reference): STM8AF51AATDxxxY; MB89P155PFM-103-E1; MB89P155PFM-105-E1; MB89P155PFM-201-E1 ;
Introduction Date: May 11, 1999
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
8-bit 60KB 5V Embedded Microcontroller MCU - 685-HD64F3337F16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 60KB 5V Embedded Microcontroller MCU
685-HD64F3337F16
8-bit 60KB 5V Embedded Microcontroller MCU 685-HD64F3337F16
MCU 8-bit CISC 60KB Flash 5V 80-Pin PQFP Product overview: HD64F3337F16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337F16 can be used for catalog matching and distributor lookup.

MCU 8-bit CISC 60KB Flash 5V 80-Pin PQFP Product overview: HD64F3337F16 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 60KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 60KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3337F16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 272953-HD64F3337F16 685-HD64F3337F16
Product Name Integrated Circuits(ICs) 8-bit 60KB 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers