Renesas Electronics Corporation 8-bit 32KB 5V Embedded Microcontroller MCU HD64F3334YF16V

Description
MCU 8-Bit H8 CISC 32KB Flash 5V 80-Pin PQFP Product overview: HD64F3334YF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3334YF16V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-Bit H8 CISC 32KB Flash 5V 80-Pin PQFP Product overview: HD64F3334YF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3334YF16V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 32KB 5V Embedded Microcontroller MCU - 685-HD64F3334YF16V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 32KB 5V Embedded Microcontroller MCU
685-HD64F3334YF16V
8-bit 32KB 5V Embedded Microcontroller MCU 685-HD64F3334YF16V
MCU 8-Bit H8 CISC 32KB Flash 5V 80-Pin PQFP Product overview: HD64F3334YF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3334YF16V can be used for catalog matching and distributor lookup.

MCU 8-Bit H8 CISC 32KB Flash 5V 80-Pin PQFP Product overview: HD64F3334YF16V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 32KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 32KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3334YF16V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD64F3334YF16V - 996809-HD64F3334YF16V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3334YF16V
996809-HD64F3334YF16V
Embedded - Embedded - Microcontrollers - HD64F3334YF16V 996809-HD64F3334YF16V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996809-HD64F3334YF16 V Termination: SMD/SMT Mounting: SMD (SMT) Frequency: 16 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 32 kB Interface: I2C, SCI, UART RAM Size: 1 kB Oscillator Type: External Density: 256 kb Number of Bits: 8 Number of Pins: 80 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 16 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Number of I/Os: 60 Number of Programmable I/O: 74 Number of Timers/Counters: 3 Number of PWM Channels: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996809-HD64F3334YF16V
Termination: SMD/SMT
Mounting: SMD (SMT)
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, SCI, UART
RAM Size: 1 kB
Oscillator Type: External
Density: 256 kb
Number of Bits: 8
Number of Pins: 80
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 16 MHz
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Number of I/Os: 60
Number of Programmable I/O: 74
Number of Timers/Counters: 3
Number of PWM Channels: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD64F3334YF16V 996809-HD64F3334YF16V
Product Name 8-bit 32KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD64F3334YF16V
Data Bus 8 Bit 8 Bit
RAM 1 KB 1.00E-3 KB
Supply Voltage 5 volts 5 volts
Serial Interface I2C, SCI, UART I²C; SCI; UART; I2C, SCI, UART
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details