Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F3052BF25V HD64F3052BF25V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000278-HD64F3052BF2 5V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 512 kB Interface: SCI RAM Size: 8 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): DF3052BF25V; DF2144AFA20V; D13008VF25V; MC9S12D32VFUE; MC9S12DJ128VFUE; MC9S12DJ64VFUE; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 70 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000278-HD64F3052BF2 5V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 512 kB Interface: SCI RAM Size: 8 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): DF3052BF25V; DF2144AFA20V; D13008VF25V; MC9S12D32VFUE; MC9S12DJ128VFUE; MC9S12DJ64VFUE; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 70 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F3052BF25V - 1000278-HD64F3052BF25V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3052BF25V
1000278-HD64F3052BF25V
Embedded - Embedded - Microcontrollers - HD64F3052BF25V 1000278-HD64F3052BF25V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000278-HD64F3052BF2 5V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 5 V Memory Type: FLASH Memory Size: 512 kB Interface: SCI RAM Size: 8 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): DF3052BF25V; DF2144AFA20V; D13008VF25V; MC9S12D32VFUE; MC9S12DJ128VFUE; MC9S12DJ64VFUE; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 70 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000278-HD64F3052BF25V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 5 V
Memory Type: FLASH
Memory Size: 512 kB
Interface: SCI
RAM Size: 8 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): DF3052BF25V; DF2144AFA20V; D13008VF25V; MC9S12D32VFUE; MC9S12DJ128VFUE; MC9S12DJ64VFUE;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 70
Number of Timers/Counters: 5

Buy Now
16-bit 512KB 5V Embedded Microcontroller MCU - 685-HD64F3052BF25V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 512KB 5V Embedded Microcontroller MCU
685-HD64F3052BF25V
16-bit 512KB 5V Embedded Microcontroller MCU 685-HD64F3052BF25V
MCU 16-bit H8 CISC 512KB Flash 5V 100-Pin PQFP Product overview: HD64F3052BF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3052BF25V can be used for catalog matching and distributor lookup.

MCU 16-bit H8 CISC 512KB Flash 5V 100-Pin PQFP Product overview: HD64F3052BF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3052BF25V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1000278-HD64F3052BF25V 685-HD64F3052BF25V
Product Name Embedded - Embedded - Microcontrollers - HD64F3052BF25V 16-bit 512KB 5V Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 5
RAM 0.0080 KB 8 KB
Supply Voltage 5 volts 5 volts
Serial Interface SCI; SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products