Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - HD64F3048VTF8V HD64F3048VTF8V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231000-HD64F3048VTF 8V Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Custom Parts Case / Package: TQFP Max Frequency: 8 MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 70 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231000-HD64F3048VTF 8V Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Custom Parts Case / Package: TQFP Max Frequency: 8 MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 70 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HD64F3048VTF8V - 1231000-HD64F3048VTF8V - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HD64F3048VTF8V
1231000-HD64F3048VTF8V
Custom Parts - Custom Parts (E - I) - HD64F3048VTF8V 1231000-HD64F3048VTF8V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231000-HD64F3048VTF 8V Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Custom Parts Case / Package: TQFP Max Frequency: 8 MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 70 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231000-HD64F3048VTF8V
Memory Type: FLASH
Memory Size: 128 kB
Interface: SCI
RAM Size: 4 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Custom Parts
Case / Package: TQFP
Max Frequency: 8 MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Number of Programmable I/O: 70
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1231000-HD64F3048VTF8V
Product Name Custom Parts - Custom Parts (E - I) - HD64F3048VTF8V
Data Bus 16 Bit
Number 5
RAM 0.0040 KB
Serial Interface SCI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7602AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers