Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F3048BVF25V HD64F3048BVF25V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025483-HD64F3048BVF 25V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): DF3029F25V; DF3028F25V; DF2329BVF25V; MC9S12GC128CFUE; MC9S12C128VFUE; MC9S12GC128MFUEHD64F 3048BVF25-V; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 70 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025483-HD64F3048BVF 25V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): DF3029F25V; DF3028F25V; DF2329BVF25V; MC9S12GC128CFUE; MC9S12C128VFUE; MC9S12GC128MFUEHD64F 3048BVF25-V; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 70 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F3048BVF25V - 1025483-HD64F3048BVF25V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3048BVF25V
1025483-HD64F3048BVF25V
Embedded - Embedded - Microcontrollers - HD64F3048BVF25V 1025483-HD64F3048BVF25V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025483-HD64F3048BVF 25V Mounting: SMD (SMT) Frequency: 25 MHz Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 128 kB Interface: SCI RAM Size: 4 kB Number of Pins: 100 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 25 MHz Alternative Parts (Cross-Reference): DF3029F25V; DF3028F25V; DF2329BVF25V; MC9S12GC128CFUE; MC9S12C128VFUE; MC9S12GC128MFUEHD64F 3048BVF25-V; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Number of Programmable I/O: 70 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025483-HD64F3048BVF25V
Mounting: SMD (SMT)
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 128 kB
Interface: SCI
RAM Size: 4 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 25 MHz
Alternative Parts (Cross-Reference): DF3029F25V; DF3028F25V; DF2329BVF25V; MC9S12GC128CFUE; MC9S12C128VFUE; MC9S12GC128MFUEHD64F3048BVF25-V;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 70
Number of Timers/Counters: 5

Buy Now
16-bit 32-bit 128KB 3.3V Embedded Microcontroller MCU - 685-HD64F3048BVF25V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 32-bit 128KB 3.3V Embedded Microcontroller MCU
685-HD64F3048BVF25V
16-bit 32-bit 128KB 3.3V Embedded Microcontroller MCU 685-HD64F3048BVF25V
MCU 16-bit/32-bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP Product overview: HD64F3048BVF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3048BVF25V can be used for catalog matching and distributor lookup.

MCU 16-bit/32-bit H8 CISC 128KB Flash 3.3V 100-Pin PQFP Product overview: HD64F3048BVF25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 128KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 128KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3048BVF25V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1025483-HD64F3048BVF25V 685-HD64F3048BVF25V
Product Name Embedded - Embedded - Microcontrollers - HD64F3048BVF25V 16-bit 32-bit 128KB 3.3V Embedded Microcontroller MCU
Data Bus 16 Bit; 32 Bit 16 Bit; 32 Bit
Number 5
RAM 0.0040 KB 4 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface SCI; SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers