Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD64F3028F25V HD64F3028F25V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004082-HD64F3028F25 V Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB Interface: SCI RAM Size: 16 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 70 Number of Timers/Counters: 7
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004082-HD64F3028F25 V Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB Interface: SCI RAM Size: 16 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 70 Number of Timers/Counters: 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD64F3028F25V - 1004082-HD64F3028F25V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD64F3028F25V
1004082-HD64F3028F25V
Embedded - Embedded - Microcontrollers - HD64F3028F25V 1004082-HD64F3028F25V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004082-HD64F3028F25 V Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 384 kB Interface: SCI RAM Size: 16 kB Number of Pins: 100 Categories: Embedded - Microcontrollers Case / Package: QFP Max Frequency: 25 MHz Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 70 Number of Timers/Counters: 7

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004082-HD64F3028F25V
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 384 kB
Interface: SCI
RAM Size: 16 kB
Number of Pins: 100
Categories: Embedded - Microcontrollers
Case / Package: QFP
Max Frequency: 25 MHz
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 70
Number of Timers/Counters: 7

Buy Now
16-bit 512KB Embedded Microcontroller MCU - 685-HD64F3028F25V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 512KB Embedded Microcontroller MCU
685-HD64F3028F25V
16-bit 512KB Embedded Microcontroller MCU 685-HD64F3028F25V
16-bit Microcontrollers with Embedded 512KB Flash Microcomputer (Non Promotion) Product overview: HD64F3028F25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3028F25V can be used for catalog matching and distributor lookup.

16-bit Microcontrollers with Embedded 512KB Flash Microcomputer (Non Promotion) Product overview: HD64F3028F25V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3028F25V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1004082-HD64F3028F25V 685-HD64F3028F25V
Product Name Embedded - Embedded - Microcontrollers - HD64F3028F25V 16-bit 512KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 7
RAM 0.0160 KB 16 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface SCI; SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details