Renesas Electronics Corporation 16-bit 16BIT 128KB 25MHz Embedded Microcontroller MCU HD64F3024F25

Description
Microcontroller H8/300H/3024
Request a Quote Datasheet
Description
Microcontroller H8/300H/3024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD64F3024F25 - Rochester Electronics
Newburyport, MA, United States
Microcontroller H8/300H/3024

Microcontroller H8/300H/3024

Supplier's Site Datasheet
16-bit 16BIT 128KB 25MHz Embedded Microcontroller MCU - 685-HD64F3024F25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB 25MHz Embedded Microcontroller MCU
685-HD64F3024F25
16-bit 16BIT 128KB 25MHz Embedded Microcontroller MCU 685-HD64F3024F25
IC MCU 16BIT 128KB FLASH 100QFP / H8/300H series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14) Product overview: HD64F3024F25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3024F25 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP / H8/300H series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14) Product overview: HD64F3024F25 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, 25MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F3024F25 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1209997-HD64F3024F25 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1209997-HD64F3024F25
Integrated Circuits (ICs) - Embedded - Microcontrollers 1209997-HD64F3024F25
Win Source Part Number: 1209997-HD64F3024F25 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: H8® H8/300H Core Processor: H8/300H Speed: 25MHz Package: Tray Standard Package: 1 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: PWM, WDT Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 100-BFQFP Supplier Device Package: 100-QFP (14x14) Temperature Range - Operating: -20°C ~ 75°C Supply Voltage - Operating: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-HD64F3024F25-RE ,RENRNSHD64F3024F25 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1209997-HD64F3024F25
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: H8® H8/300H
Core Processor: H8/300H
Speed: 25MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: PWM, WDT
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 100-BFQFP
Supplier Device Package: 100-QFP (14x14)
Temperature Range - Operating: -20°C ~ 75°C
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-HD64F3024F25-RE,RENRNSHD64F3024F25
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
Microcontrollers - HD64F3024F25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD64F3024F25
Microcontrollers HD64F3024F25
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x14)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD64F3024F25 685-HD64F3024F25 1209997-HD64F3024F25 HD64F3024F25
Product Name 16-bit 16BIT 128KB 25MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Life Cycle Stage Obsolete Removed; Obsolete
Package Type QFP; Other; QFP100 Other; Tray QFP; Other; 100-BFQFP
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 4 KB 128 KB 4 KB
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAC720N8YYY/NOPB - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded Microcontroller MCU - 685-A2C02235000 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details