Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062216-HD64F2623FA2
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 256 kB
Interface: CAN, SCI
RAM Size: 12 kB
Number of Pins: 100
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): HD64F2623FA20VHD64F2
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of Programmable I/O: 53
Number of Timers/Counters: 6
MCU 16-bit/32-bit H8S CISC 256KB Flash 3.3V/5V 100-Pin PQFP Product overview: HD64F2623FA20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32-bit, 256KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32-bit, 256KB, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD64F2623FA20V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1062216-HD64F2623FA20V | 685-HD64F2623FA20V |
| Product Name | Embedded - Embedded - Microcontrollers - HD64F2623FA20V | 16-bit 32-bit 256KB 3.3V Embedded Microcontroller MCU |
| Data Bus | 16 Bit; 32 Bit | 16 Bit; 32 Bit |
| Number | 6 | |
| RAM | 0.0120 KB | 12 KB |
| Serial Interface | CAN; SCI; CAN, SCI | CAN, SCI |
| I/O Ports | 53 |