Manufacturer: Renesas Electronics America
Win Source Part Number: 204691-HD64F2612FA20
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8S/2600
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: H8S/2600
Speed: 20MHz
Package: 80-BQFP
Manufacturer Device Package: 80-QFP (14x14)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: CAN, SCI
Peripherals: POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Alternative Parts (Cross-Reference): HD64F2612FA20V;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204691-HD64F2612FA20 |
| Product Name | Integrated Circuits(ICs) |